Vishay Precision Group 100V 300A Diode and Rectifier VS-300U10A

Description
DIODE GEN PURP 100V 300A DO205AB Product overview: VS-300U10A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 300A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 300A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-300U10A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 300A DO205AB Product overview: VS-300U10A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 300A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 300A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-300U10A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 300A Diode and Rectifier - 280-VS-300U10A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 300A Diode and Rectifier
280-VS-300U10A
100V 300A Diode and Rectifier 280-VS-300U10A
DIODE GEN PURP 100V 300A DO205AB Product overview: VS-300U10A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 300A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 300A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-300U10A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 300A DO205AB Product overview: VS-300U10A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 300A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 300A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-300U10A can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - VS-300U10A - 763066-VS-300U10A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-300U10A
763066-VS-300U10A
Diodes, Rectifiers - Single - VS-300U10A 763066-VS-300U10A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763066-VS-300U10A Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-205AB, DO-9, Stud Mounting: Chassis, Stud Mount Diode Type: Standard Current - Average Rectified (Io): 300A Current - Reverse Leakage @ Vr: 40mA @ 100V Operating Temperature - Junction: -65°C ~ 200°C Family Name: VS-300U10A Categories: Discrete Semiconductor Products Manufacturer Package: DO-205AB, DO-9 Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 942A Voltage - DC Reverse (Vr) (Maximum): 100V ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763066-VS-300U10A
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-205AB, DO-9, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 300A
Current - Reverse Leakage @ Vr: 40mA @ 100V
Operating Temperature - Junction: -65°C ~ 200°C
Family Name: VS-300U10A
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-205AB, DO-9
Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 942A
Voltage - DC Reverse (Vr) (Maximum): 100V
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-300U10A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-300U10A
Discrete Semiconductor Products - Diodes - Rectifiers VS-300U10A
DIODE GEN PURP 100V 300A DO205AB

DIODE GEN PURP 100V 300A DO205AB

Supplier's Site
Standard Diode, 300A, 100V Do-205Ab; Repetitive Peak Reverse Voltage Vishay - 09F6826 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 300A, 100V Do-205Ab; Repetitive Peak Reverse Voltage Vishay
09F6826
Standard Diode, 300A, 100V Do-205Ab; Repetitive Peak Reverse Voltage Vishay 09F6826
STANDARD DIODE, 300A, 100V DO-205AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:300A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

STANDARD DIODE, 300A, 100V DO-205AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:300A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rectifiers Diodes Rectifiers Diodes
Product Number 280-VS-300U10A 763066-VS-300U10A VS-300U10A 09F6826
Product Name 100V 300A Diode and Rectifier Diodes, Rectifiers - Single - VS-300U10A Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 300A, 100V Do-205Ab; Repetitive Peak Reverse Voltage Vishay
Package Bulk
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 200 C (-85 to 392 F)
Diode Type Standard
VF 1.4 volts 1.4 volts 1.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR2PFF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 45 amps
IF 2000 mA
trr 60 ns
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Dual Schottky barrier diode - 1PS70SB16,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers