Vishay Intertechnology, Inc. Connectors,Interconnects VS-25TTS12STRL-M3

Description
Alternative Parts (Cross-Reference): Cross Alternative Parts (Cross-Reference): Cross Category: Connectors,Interconn ects Part Status: Obsolete Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 5 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (RMS)) (Max): 20 A Current - Hold (Ih) (Max): 7 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 17.6A SCR Type: Standard Recovery
Request a Quote
Description
Alternative Parts (Cross-Reference): Cross Alternative Parts (Cross-Reference): Cross Category: Connectors,Interconn ects Part Status: Obsolete Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 5 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (RMS)) (Max): 20 A Current - Hold (Ih) (Max): 7 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 17.6A SCR Type: Standard Recovery
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VS-25TTS08S-M3 and VS-25TTS12S-M3 series from Vishay Semiconductors are high voltage silicon controlled rectifiers (SCRs) designed for medium power switching and phase control applications. These devices are available in a D2PAK (TO-263AB) package and can handle an average on-state current of 16 A. The voltage ratings for these SCRs are 800 V for the VS-25TTS08S-M3 and 1200 V for the VS-25TTS12S-M3, with a maximum on-state voltage drop of 1.25 V at 16 A. The devices are suitable for applications such as input rectification and soft start circuits. They feature a glass passivation technology that ensures reliable operation up to a junction temperature of 125 °C. The SCRs have a maximum peak surge current rating of 350 A and a maximum reverse and direct leakage current of 10 mA at 125 °C. The thermal resistance from junction to case is rated at 1.1 °C/W, making them efficient for thermal management in various applications. These SCRs are compliant with MSL level 1 per J-STD-020 and are halogen-free and RoHS-compliant. They are available in both tube and tape-and-reel packaging options, catering to different assembly needs.

Datasheet Summary
Powered by GS/AI

The VS-25TTS08S-M3 and VS-25TTS12S-M3 series from Vishay Semiconductors are high voltage silicon controlled rectifiers (SCRs) designed for medium power switching and phase control applications. These devices are available in a D2PAK (TO-263AB) package and can handle an average on-state current of 16 A. The voltage ratings for these SCRs are 800 V for the VS-25TTS08S-M3 and 1200 V for the VS-25TTS12S-M3, with a maximum on-state voltage drop of 1.25 V at 16 A. The devices are suitable for applications such as input rectification and soft start circuits. They feature a glass passivation technology that ensures reliable operation up to a junction temperature of 125 °C. The SCRs have a maximum peak surge current rating of 350 A and a maximum reverse and direct leakage current of 10 mA at 125 °C. The thermal resistance from junction to case is rated at 1.1 °C/W, making them efficient for thermal management in various applications. These SCRs are compliant with MSL level 1 per J-STD-020 and are halogen-free and RoHS-compliant. They are available in both tube and tape-and-reel packaging options, catering to different assembly needs.

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Alternative Parts (Cross-Reference): Cross Category: Connectors,Interconn ects Part Status: Obsolete Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 5 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (RMS)) (Max): 20 A Current - Hold (Ih) (Max): 7 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 17.6A SCR Type: Standard Recovery

Alternative Parts (Cross-Reference): Cross
Alternative Parts (Cross-Reference): Cross
Category: Connectors,Interconnects
Part Status: Obsolete
Voltage - Off State: 1 kV
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 5 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (RMS)) (Max): 20 A
Current - Hold (Ih) (Max): 7 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 17.6A
SCR Type: Standard Recovery

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR2 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details