Vishay Intertechnology, Inc. Connectors,Interconnects VS-25TTS08S-M3

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 5 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 5.1 A SCR Type: Standard Recovery Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 5 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 5.1 A SCR Type: Standard Recovery Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 5 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 5.1 A SCR Type: Standard Recovery Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Voltage - Off State: 1 kV
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 5 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 5.1 A
SCR Type: Standard Recovery
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22033-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details