Vishay Intertechnology, Inc. Schottky 45V 20A Diode and Rectifier VS-20UT04

Description
DIODE SCHOTTKY 45V 20A IPAK Product overview: VS-20UT04 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20UT04 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 45V 20A IPAK Product overview: VS-20UT04 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20UT04 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 20A Diode and Rectifier - 280-VS-20UT04 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 20A Diode and Rectifier
280-VS-20UT04
Schottky 45V 20A Diode and Rectifier 280-VS-20UT04
DIODE SCHOTTKY 45V 20A IPAK Product overview: VS-20UT04 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20UT04 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 20A IPAK Product overview: VS-20UT04 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20UT04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-20UT04 - 761773-VS-20UT04 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-20UT04
761773-VS-20UT04
Diodes, Rectifiers - Single - VS-20UT04 761773-VS-20UT04
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761773-VS-20UT04 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-251-3 Stub Leads, IPak Diode Type: Schottky Current - Average Rectified (Io): 20A Current - Reverse Leakage @ Vr: 100μA @ 45V Capacitance @ Vr, F: 1900pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Family Name: VS-20UT04 Categories: Discrete Semiconductor Products Manufacturer Package: IPAK (TO-251) Voltage - Forward (Vf) (Maximum) @ If: 610mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 45V Introduction Date: January 13, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761773-VS-20UT04
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-251-3 Stub Leads, IPak
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Capacitance @ Vr, F: 1900pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: VS-20UT04
Categories: Discrete Semiconductor Products
Manufacturer Package: IPAK (TO-251)
Voltage - Forward (Vf) (Maximum) @ If: 610mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 45V
Introduction Date: January 13, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20UT04 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20UT04
Discrete Semiconductor Products - Diodes - Rectifiers VS-20UT04
DIODE SCHOTTKY 45V 20A IPAK

DIODE SCHOTTKY 45V 20A IPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-VS-20UT04 761773-VS-20UT04 VS-20UT04
Product Name Schottky 45V 20A Diode and Rectifier Diodes, Rectifiers - Single - VS-20UT04 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data