Vishay Intertechnology, Inc. Schottky 100V 2.1A Diode and Rectifier VS-20MQ100NTR

Description
DIODE SCHOTTKY 100V 2.1A DO214AC Product overview: VS-20MQ100NTR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20MQ100NTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 2.1A DO214AC Product overview: VS-20MQ100NTR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20MQ100NTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 2.1A Diode and Rectifier - 280-VS-20MQ100NTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 2.1A Diode and Rectifier
280-VS-20MQ100NTR
Schottky 100V 2.1A Diode and Rectifier 280-VS-20MQ100NTR
DIODE SCHOTTKY 100V 2.1A DO214AC Product overview: VS-20MQ100NTR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20MQ100NTR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 2.1A DO214AC Product overview: VS-20MQ100NTR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20MQ100NTR can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - VS-20MQ100NTR - 213890-VS-20MQ100NTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-20MQ100NTR
213890-VS-20MQ100NTR
Diodes, Rectifiers - Single - VS-20MQ100NTR 213890-VS-20MQ100NTR
Manufacturer: Vishay Win Source Part Number: 213890-VS-20MQ100NTR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 910mV @ 2A Current - Reverse Leakage @ Vr: 100μA @ 100V Capacitance @ Vr, F: 38pF @ 10V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 213890-VS-20MQ100NTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2.1A
Voltage - Forward (Vf) (Max) @ If: 910mV @ 2A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Capacitance @ Vr, F: 38pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-VS-20MQ100NTR 213890-VS-20MQ100NTR
Product Name Schottky 100V 2.1A Diode and Rectifier Diodes, Rectifiers - Single - VS-20MQ100NTR
Package Reel - TR SMA; DO-214AC (SMA)
Unlock Full Specs
to access all available technical data