Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761738-VS-20CTH03FPP
Series: FRED Pt
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 20μA @ 300V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: VS-20CTH03FP
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220 Full Pack
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): VS-20CTH03FP-N3;
Introduction Date: May 16, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 300V 10A TO220FP Product overview: VS-20CTH03FPPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CTH03FPPBF can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 300V 10A TO220FP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 761738-VS-20CTH03FPPBF | 286-VS-20CTH03FPPBF | VS-20CTH03FPPBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-20CTH03FPPBF | 300V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| VF | 1.25 volts | 1.25 volts | |
| VR | 300 volts | ||
| IR | 0.0200 mA |