FAST DIODE, 12A, 50V, DO-203AA; Repetitive Peak Reverse Voltage:50V; Average Forward Current:12A; Diode Configuration:Single
DIODE GEN PURP 50V 12A DO203AA
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 07B3543 | VS-1N3889 | VS-1N3889 |
| Product Name | Fast Diode, 12A, 50V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| RoHS Compliant | RoHS | ||
| VF | 1.4 volts | 1.4 volts | |
| IF | 12000 mA |