FAST DIODE, 6A, 100V, DO-203AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:6A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
DIODE GEN PURP 100V 6A DO203AA
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 07B3537 | VS-1N3880 | VS-1N3880 |
| Product Name | Fast Diode, 6A, 100V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| RoHS Compliant | RoHS | ||
| VF | 1.4 volts | 1.4 volts | |
| IF | 6000 mA |