FAST DIODE, 15A, 500V, DO-203AB; Repetitive Peak Reverse Voltage:500V; Average Forward Current:15A; Forward Voltage Max:1.5V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Operating Temperature Max:175°CRoHS Compliant: Yes
DIODE GEN PURP 500V 15A DO203AB
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 09F3197 | VS-1N3213 | VS-1N3213 |
| Product Name | Fast Diode, 15A, 500V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.5 volts | 1.5 volts |