Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-19TQ015-N3 VS-19TQ015-N3

Description
Manufacturer: Vishay Win Source Part Number: 104013-VS-19TQ015-N3 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 19A Voltage - Forward (Vf) (Max) @ If: 460mV @ 38A Current - Reverse Leakage @ Vr: 10.5mA @ 15V Capacitance @ Vr, F: 2000pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): 19TQ015PBF; VS-19TQ015-M3; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 104013-VS-19TQ015-N3 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 19A Voltage - Forward (Vf) (Max) @ If: 460mV @ 38A Current - Reverse Leakage @ Vr: 10.5mA @ 15V Capacitance @ Vr, F: 2000pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): 19TQ015PBF; VS-19TQ015-M3; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-19TQ015-N3 - 104013-VS-19TQ015-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-19TQ015-N3
104013-VS-19TQ015-N3
Diodes, Rectifiers - Single - VS-19TQ015-N3 104013-VS-19TQ015-N3
Manufacturer: Vishay Win Source Part Number: 104013-VS-19TQ015-N3 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 19A Voltage - Forward (Vf) (Max) @ If: 460mV @ 38A Current - Reverse Leakage @ Vr: 10.5mA @ 15V Capacitance @ Vr, F: 2000pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): 19TQ015PBF; VS-19TQ015-M3; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 104013-VS-19TQ015-N3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 19A
Voltage - Forward (Vf) (Max) @ If: 460mV @ 38A
Current - Reverse Leakage @ Vr: 10.5mA @ 15V
Capacitance @ Vr, F: 2000pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 19TQ015PBF; VS-19TQ015-M3;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 15V 19A Diode and Rectifier - 280-VS-19TQ015-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 19A Diode and Rectifier
280-VS-19TQ015-N3
Schottky 15V 19A Diode and Rectifier 280-VS-19TQ015-N3
DIODE SCHOTTKY 15V 19A TO220AC Product overview: VS-19TQ015-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 19A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 19A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-19TQ015-N3 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 15V 19A TO220AC Product overview: VS-19TQ015-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 19A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 19A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-19TQ015-N3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-19TQ015-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-19TQ015-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-19TQ015-N3
DIODE SCHOTTKY 15V 19A TO220AC

DIODE SCHOTTKY 15V 19A TO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 104013-VS-19TQ015-N3 280-VS-19TQ015-N3 VS-19TQ015-N3
Product Name Diodes, Rectifiers - Single - VS-19TQ015-N3 Schottky 15V 19A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data