Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - VS-16CTQ100G-1PBF VS-16CTQ100G-1PBF

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760559-VS-16CTQ100G- 1PBF Series: Automotive, AEC-Q101 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Diode Type: Schottky Current - Reverse Leakage @ Vr: 280μA @ 100V Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Part Status: Obsolete(EOL) Family Name: VS-16CTQ100G-1 Categories: Discrete Semiconductor Products Manufacturer Package: TO-262-3 Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 16A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): MBR20100GCT-1TRRPbF; MBRI20100CT C0G; SBR20U100CTE; Introduction Date: April 09, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760559-VS-16CTQ100G- 1PBF Series: Automotive, AEC-Q101 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Diode Type: Schottky Current - Reverse Leakage @ Vr: 280μA @ 100V Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Part Status: Obsolete(EOL) Family Name: VS-16CTQ100G-1 Categories: Discrete Semiconductor Products Manufacturer Package: TO-262-3 Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 16A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): MBR20100GCT-1TRRPbF; MBRI20100CT C0G; SBR20U100CTE; Introduction Date: April 09, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-16CTQ100G-1PBF - 760559-VS-16CTQ100G-1PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-16CTQ100G-1PBF
760559-VS-16CTQ100G-1PBF
Diodes, Rectifiers - Arrays - VS-16CTQ100G-1PBF 760559-VS-16CTQ100G-1PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760559-VS-16CTQ100G- 1PBF Series: Automotive, AEC-Q101 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Diode Type: Schottky Current - Reverse Leakage @ Vr: 280μA @ 100V Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Part Status: Obsolete(EOL) Family Name: VS-16CTQ100G-1 Categories: Discrete Semiconductor Products Manufacturer Package: TO-262-3 Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 16A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): MBR20100GCT-1TRRPbF; MBRI20100CT C0G; SBR20U100CTE; Introduction Date: April 09, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760559-VS-16CTQ100G-1PBF
Series: Automotive, AEC-Q101
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 280μA @ 100V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Part Status: Obsolete(EOL)
Family Name: VS-16CTQ100G-1
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-262-3
Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 16A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): MBR20100GCT-1TRRPbF; MBRI20100CT C0G; SBR20U100CTE;
Introduction Date: April 09, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky Diode and Rectifier - 286-VS-16CTQ100G-1PBF - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky Diode and Rectifier
286-VS-16CTQ100G-1PBF
Schottky Diode and Rectifier 286-VS-16CTQ100G-1PBF
Schottky Diodes & Rectifiers 2x8 Amp 100 Volt 650 Amp IFSM Product overview: VS-16CTQ100G-1PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ100G-1PB F can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 2x8 Amp 100 Volt 650 Amp IFSM Product overview: VS-16CTQ100G-1PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ100G-1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 760559-VS-16CTQ100G-1PBF 286-VS-16CTQ100G-1PBF
Product Name Diodes, Rectifiers - Arrays - VS-16CTQ100G-1PBF Schottky Diode and Rectifier
Diode Type Schottky; Schottky
VF 0.8800 volts
VR 100 volts
IR 0.2800 mA
Unlock Full Specs
to access all available technical data