Vishay Intertechnology, Inc. Diode and Rectifier VS-16CTQ060G-1PBF

Description
Product overview: VS-16CTQ060G-1PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ060G-1PB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: VS-16CTQ060G-1PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ060G-1PB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 286-VS-16CTQ060G-1PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
286-VS-16CTQ060G-1PBF
Diode and Rectifier 286-VS-16CTQ060G-1PBF
Product overview: VS-16CTQ060G-1PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ060G-1PB F can be used for catalog matching and distributor lookup.

Product overview: VS-16CTQ060G-1PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ060G-1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-16CTQ060G-1PBF - 760552-VS-16CTQ060G-1PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-16CTQ060G-1PBF
760552-VS-16CTQ060G-1PBF
Diodes, Rectifiers - Arrays - VS-16CTQ060G-1PBF 760552-VS-16CTQ060G-1PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760552-VS-16CTQ060G- 1PBF Series: Automotive, AEC-Q101 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Diode Type: Schottky Current - Reverse Leakage @ Vr: 280μA @ 60V Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Part Status: Obsolete(EOL) Family Name: VS-16CT Q060G-1 Categories: Discrete Semiconductor Products Manufacturer Package: TO-262-3 Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 16A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): MBR2060CT-1-G; 30CTQ060-1-G; MBRB30H60CT-1G; Introduction Date: April 09, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760552-VS-16CTQ060G-1PBF
Series: Automotive, AEC-Q101
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 280μA @ 60V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Part Status: Obsolete(EOL)
Family Name: VS-16CT Q060G-1
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-262-3
Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 16A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): MBR2060CT-1-G; 30CTQ060-1-G; MBRB30H60CT-1G;
Introduction Date: April 09, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-VS-16CTQ060G-1PBF 760552-VS-16CTQ060G-1PBF
Product Name Diode and Rectifier Diodes, Rectifiers - Arrays - VS-16CTQ060G-1PBF
Package Rail/Tube
RoHS Compliant RoHS
IO 8 amps
Tj -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Schottky barrier diode - BAT754S,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
Rectifier Diodes, Type SBD - Model: YA869C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14160-4050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Zener Diodes - 7081848P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Zener
RoHS Compliant RoHS
View Details