Vishay Precision Group Diodes, Rectifiers - Arrays - VS-15CTQ045STRLPBF VS-15CTQ045STRLPBF

Description
Manufacturer: Vishay Win Source Part Number: 854055-VS-15CTQ045ST RLPBF Features: Diode Array 45 V Package: Reel - TR Part Status: Discontinued at Digi-Key Family Name: 15CTQ045 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 854055-VS-15CTQ045ST RLPBF Features: Diode Array 45 V Package: Reel - TR Part Status: Discontinued at Digi-Key Family Name: 15CTQ045 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-15CTQ045STRLPBF - 854055-VS-15CTQ045STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-15CTQ045STRLPBF
854055-VS-15CTQ045STRLPBF
Diodes, Rectifiers - Arrays - VS-15CTQ045STRLPBF 854055-VS-15CTQ045STRLPBF
Manufacturer: Vishay Win Source Part Number: 854055-VS-15CTQ045ST RLPBF Features: Diode Array 45 V Package: Reel - TR Part Status: Discontinued at Digi-Key Family Name: 15CTQ045 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 854055-VS-15CTQ045STRLPBF
Features: Diode Array 45 V
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Family Name: 15CTQ045
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now
45V 15A Diode and Rectifier - 286-VS-15CTQ045STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 15A Diode and Rectifier
286-VS-15CTQ045STRLPBF
45V 15A Diode and Rectifier 286-VS-15CTQ045STRLPBF
DIODE ARR SCHOTT 45V 15A TO263AB Product overview: VS-15CTQ045STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-15CTQ045STRLP BF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 15A TO263AB Product overview: VS-15CTQ045STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-15CTQ045STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-15CTQ045STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-15CTQ045STRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-15CTQ045STRLPBF
DIODE ARR SCHOTT 45V 15A TO263AB

DIODE ARR SCHOTT 45V 15A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 854055-VS-15CTQ045STRLPBF 286-VS-15CTQ045STRLPBF VS-15CTQ045STRLPBF
Product Name Diodes, Rectifiers - Arrays - VS-15CTQ045STRLPBF 45V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 45 V
Package Tape & Reel (TR) D2PAK
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data