DIODE ARR SCHOTT 35V 15A TO263AB Product overview: VS-15CTQ035STRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-15CTQ035STRRP
Manufacturer: Vishay
Win Source Part Number: 1001560-VS-15CTQ035S
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 15A
Current - Reverse Leakage @ Vr: 800μA @ 35V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 35V 15A TO263AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 286-VS-15CTQ035STRRPBF | 1001560-VS-15CTQ035STRRPBF | VS-15CTQ035STRRPBF |
| Product Name | 35V 15A Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-15CTQ035STRRPBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | D2PAK; D2PAK | D2PAK |
| RoHS Compliant | RoHS | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Schottky; Schottky |