Vishay Intertechnology, Inc. 45V 6A Diode and Rectifier VS-12CTQ045STRLPBF

Description
DIODE ARR SCHOTT 45V 6A TO263AB Product overview: VS-12CTQ045STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 6A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-12CTQ045STRLP BF can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ARR SCHOTT 45V 6A TO263AB Product overview: VS-12CTQ045STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 6A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-12CTQ045STRLP BF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
45V 6A Diode and Rectifier - 286-VS-12CTQ045STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 6A Diode and Rectifier
286-VS-12CTQ045STRLPBF
45V 6A Diode and Rectifier 286-VS-12CTQ045STRLPBF
DIODE ARR SCHOTT 45V 6A TO263AB Product overview: VS-12CTQ045STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 6A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-12CTQ045STRLP BF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 6A TO263AB Product overview: VS-12CTQ045STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 6A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-12CTQ045STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - VS-12CTQ045STRLPBF - 1001367-VS-12CTQ045STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-12CTQ045STRLPBF
1001367-VS-12CTQ045STRLPBF
Diodes, Rectifiers - Arrays - VS-12CTQ045STRLPBF 1001367-VS-12CTQ045STRLPBF
Manufacturer: Vishay Win Source Part Number: 1001367-VS-12CTQ045S TRLPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 600mV @ 6A Current - Reverse Leakage @ Vr: 800μA @ 45V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1001367-VS-12CTQ045STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 6A
Current - Reverse Leakage @ Vr: 800μA @ 45V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-12CTQ045STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-12CTQ045STRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-12CTQ045STRLPBF
DIODE ARR SCHOTT 45V 6A TO263AB

DIODE ARR SCHOTT 45V 6A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-VS-12CTQ045STRLPBF 1001367-VS-12CTQ045STRLPBF VS-12CTQ045STRLPBF
Product Name 45V 6A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-12CTQ045STRLPBF Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) D2PAK; D2PAK D2PAK
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data