Vishay Precision Group Diodes, Rectifiers - Arrays - VS-12CTQ045SPBF VS-12CTQ045SPBF

Description
Manufacturer: Vishay Win Source Part Number: 853918-VS-12CTQ045SP BF Features: Diode Array 45 V Package: Tube Part Status: Discontinued at Digi-Key Family Name: 12CTQ045 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 853918-VS-12CTQ045SP BF Features: Diode Array 45 V Package: Tube Part Status: Discontinued at Digi-Key Family Name: 12CTQ045 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-12CTQ045SPBF - 853918-VS-12CTQ045SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-12CTQ045SPBF
853918-VS-12CTQ045SPBF
Diodes, Rectifiers - Arrays - VS-12CTQ045SPBF 853918-VS-12CTQ045SPBF
Manufacturer: Vishay Win Source Part Number: 853918-VS-12CTQ045SP BF Features: Diode Array 45 V Package: Tube Part Status: Discontinued at Digi-Key Family Name: 12CTQ045 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 853918-VS-12CTQ045SPBF
Features: Diode Array 45 V
Package: Tube
Part Status: Discontinued at Digi-Key
Family Name: 12CTQ045
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now
45V 6A Diode and Rectifier - 286-VS-12CTQ045SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 6A Diode and Rectifier
286-VS-12CTQ045SPBF
45V 6A Diode and Rectifier 286-VS-12CTQ045SPBF
DIODE ARR SCHOTT 45V 6A TO263AB Product overview: VS-12CTQ045SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 6A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-12CTQ045SPBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 6A TO263AB Product overview: VS-12CTQ045SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 6A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-12CTQ045SPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-12CTQ045SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-12CTQ045SPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-12CTQ045SPBF
DIODE ARR SCHOTT 45V 6A TO263AB

DIODE ARR SCHOTT 45V 6A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 853918-VS-12CTQ045SPBF 286-VS-12CTQ045SPBF VS-12CTQ045SPBF
Product Name Diodes, Rectifiers - Arrays - VS-12CTQ045SPBF 45V 6A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 45 V
Package Tube D2PAK
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - NTSJ30U100CTG - 887820-NTSJ30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
Rectifier Diodes, Type SBD - Model: YA878C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
High-speed switching diode - BAW56,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details