Vishay Precision Group Bridge Rectifier; Scr Module Type Vishay VS-112MT80KPBF

Description
Bridge Rectifier; SCR Module Type:Bridge Rectifier, Three Phase - SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:110A; On State RMS Current:110A; Gate Trigger Voltage Max:4V RoHS Compliant: Yes
Description
Bridge Rectifier; SCR Module Type:Bridge Rectifier, Three Phase - SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:110A; On State RMS Current:110A; Gate Trigger Voltage Max:4V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; Scr Module Type Vishay - 88K7888 - Newark, An Avnet Company
Chicago, IL, United States
Bridge Rectifier; Scr Module Type Vishay
88K7888
Bridge Rectifier; Scr Module Type Vishay 88K7888
Bridge Rectifier; SCR Module Type:Bridge Rectifier, Three Phase - SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:110A; On State RMS Current:110A; Gate Trigger Voltage Max:4V RoHS Compliant: Yes

Bridge Rectifier; SCR Module Type:Bridge Rectifier, Three Phase - SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:110A; On State RMS Current:110A; Gate Trigger Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 88K7888
Product Name Bridge Rectifier; Scr Module Type Vishay
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 4682353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B534-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 2N6240 - 906282-2N6240 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details