Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - VS-112CNQ030ASLPBF VS-112CNQ030ASLPBF

Description
Manufacturer: Vishay Win Source Part Number: 142672-VS-112CNQ030A SLPBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 570mV @ 110A Current - Reverse Leakage @ Vr: 3.5mA @ 30V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 55A Categories: Discrete Semiconductor Products Status: Active Case / Package: D-61-8-SL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 142672-VS-112CNQ030A SLPBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 570mV @ 110A Current - Reverse Leakage @ Vr: 3.5mA @ 30V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 55A Categories: Discrete Semiconductor Products Status: Active Case / Package: D-61-8-SL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-112CNQ030ASLPBF - 142672-VS-112CNQ030ASLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-112CNQ030ASLPBF
142672-VS-112CNQ030ASLPBF
Diodes, Rectifiers - Arrays - VS-112CNQ030ASLPBF 142672-VS-112CNQ030ASLPBF
Manufacturer: Vishay Win Source Part Number: 142672-VS-112CNQ030A SLPBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 570mV @ 110A Current - Reverse Leakage @ Vr: 3.5mA @ 30V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 55A Categories: Discrete Semiconductor Products Status: Active Case / Package: D-61-8-SL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Vishay
Win Source Part Number: 142672-VS-112CNQ030ASLPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 110A
Current - Reverse Leakage @ Vr: 3.5mA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 55A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-61-8-SL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet
Diode and Rectifier - 286-VS-112CNQ030ASLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
286-VS-112CNQ030ASLPBF
Diode and Rectifier 286-VS-112CNQ030ASLPBF
Product overview: VS-112CNQ030ASLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-112CNQ030ASLP BF can be used for catalog matching and distributor lookup.

Product overview: VS-112CNQ030ASLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-112CNQ030ASLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 142672-VS-112CNQ030ASLPBF 286-VS-112CNQ030ASLPBF
Product Name Diodes, Rectifiers - Arrays - VS-112CNQ030ASLPBF Diode and Rectifier
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.5700 volts
VR 30 volts
IR 3.5 mA
Unlock Full Specs
to access all available technical data