Vishay Intertechnology, Inc. Schottky 30V Diode and Rectifier VS-112CNQ030APBF

Description
DIODE ARRAY SCHOTTKY 30V D618 Product overview: VS-112CNQ030APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-112CNQ030APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 30V D618 Product overview: VS-112CNQ030APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-112CNQ030APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V Diode and Rectifier - 286-VS-112CNQ030APBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V Diode and Rectifier
286-VS-112CNQ030APBF
Schottky 30V Diode and Rectifier 286-VS-112CNQ030APBF
DIODE ARRAY SCHOTTKY 30V D618 Product overview: VS-112CNQ030APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-112CNQ030APBF can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 30V D618 Product overview: VS-112CNQ030APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-112CNQ030APBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-112CNQ030APBF - 760219-VS-112CNQ030APBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-112CNQ030APBF
760219-VS-112CNQ030APBF
Diodes, Rectifiers - Arrays - VS-112CNQ030APBF 760219-VS-112CNQ030APBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760219-VS-112CNQ030A PBF Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: D-61-8 Mounting: Chassis Mount Diode Type: Schottky Current - Reverse Leakage @ Vr: 3.5mA @ 30V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 55A Family Name: VS-112CNQ030 Categories: Discrete Semiconductor Products Manufacturer Package: D-61-8 Voltage - Forward (Vf) (Maximum) @ If: 490mV @ 55A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): 81CNQ035; 82CNQ030A; 82CNQ030; Introduction Date: April 14, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 200

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760219-VS-112CNQ030APBF
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: D-61-8
Mounting: Chassis Mount
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 3.5mA @ 30V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 55A
Family Name: VS-112CNQ030
Categories: Discrete Semiconductor Products
Manufacturer Package: D-61-8
Voltage - Forward (Vf) (Maximum) @ If: 490mV @ 55A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): 81CNQ035; 82CNQ030A; 82CNQ030;
Introduction Date: April 14, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 200

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-VS-112CNQ030APBF 760219-VS-112CNQ030APBF
Product Name Schottky 30V Diode and Rectifier Diodes, Rectifiers - Arrays - VS-112CNQ030APBF
Package Bulk
RoHS Compliant RoHS
IO 55 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data