Vishay Intertechnology, Inc. Schottky 45V Diode and Rectifier VS-111CNQ045APBF

Description
DIODE ARRAY SCHOTTKY 45V D618 Product overview: VS-111CNQ045APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-111CNQ045APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 45V D618 Product overview: VS-111CNQ045APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-111CNQ045APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V Diode and Rectifier - 286-VS-111CNQ045APBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V Diode and Rectifier
286-VS-111CNQ045APBF
Schottky 45V Diode and Rectifier 286-VS-111CNQ045APBF
DIODE ARRAY SCHOTTKY 45V D618 Product overview: VS-111CNQ045APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-111CNQ045APBF can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 45V D618 Product overview: VS-111CNQ045APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-111CNQ045APBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - VS-111CNQ045APBF - 139566-VS-111CNQ045APBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-111CNQ045APBF
139566-VS-111CNQ045APBF
Diodes, Rectifiers - Arrays - VS-111CNQ045APBF 139566-VS-111CNQ045APBF
Manufacturer: Vishay Win Source Part Number: 139566-VS-111CNQ045A PBF Packaging: Bulk Mounting: Chassis Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 610mV @ 55A Current - Reverse Leakage @ Vr: 1.5mA @ 45V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 55A Categories: Discrete Semiconductor Products Status: Active Case / Package: D-61-8 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 139566-VS-111CNQ045APBF
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 610mV @ 55A
Current - Reverse Leakage @ Vr: 1.5mA @ 45V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 55A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-61-8
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-VS-111CNQ045APBF 139566-VS-111CNQ045APBF
Product Name Schottky 45V Diode and Rectifier Diodes, Rectifiers - Arrays - VS-111CNQ045APBF
Package Bulk D-61-8
RoHS Compliant RoHS
IO 55 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data