Manufacturer: Vishay
Win Source Part Number: 108294-VS-110CNQ045A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 110A
Current - Reverse Leakage @ Vr: 3mA @ 45V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 110A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-61-8-SM
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 400
Rectifier Diode, Schottky, 1 Phase, 2 Element, 55A, 45V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, D-61-8-SM, 3 PIN Product overview: VS-110CNQ045ASMPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 55A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 55A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-110CNQ045ASMP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 108294-VS-110CNQ045ASMPBF | 286-VS-110CNQ045ASMPBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-110CNQ045ASMPBF | Schottky 55A 45V Diode and Rectifier |
| Diode Type | Schottky; Schottky | |
| Life Cycle Stage | Active | |
| VF | 0.7000 volts | |
| VR | 45 volts | |
| IR | 3 mA |