Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760206-VS-110CNQ045A
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: D-61-8
Mounting: Chassis Mount
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 3mA @ 45V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 55A
Family Name: VS-110CNQ045
Categories: Discrete Semiconductor Products
Manufacturer Package: D-61-8
Voltage - Forward (Vf) (Maximum) @ If: 540mV @ 55A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): 81CNQ045; 81CNQ040; FST6040;
Introduction Date: July 02, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 200
DIODE ARRAY SCHOTTKY 45V D618 Product overview: VS-110CNQ045APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-110CNQ045APBF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 760206-VS-110CNQ045APBF | 286-VS-110CNQ045APBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-110CNQ045APBF | Schottky 45V Diode and Rectifier |
| Diode Type | Schottky; Schottky | |
| VF | 0.5400 volts | |
| VR | 45 volts | |
| IR | 3 mA |