Vishay Precision Group Diode Rectifier, Schottky, 2.1A, 40V, Do214Ac, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay VS-10MQ040NTRPBF.

Description
DIODE RECTIFIER, SCHOTTKY, 2.1A, 40V, DO214AC, FULL REEL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2.1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Product Range:- RoHS Compliant: No
Description
DIODE RECTIFIER, SCHOTTKY, 2.1A, 40V, DO214AC, FULL REEL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2.1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Diode Rectifier, Schottky, 2.1A, 40V, Do214Ac, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay - 26AC5205 - Newark, An Avnet Company
Chicago, IL, United States
Diode Rectifier, Schottky, 2.1A, 40V, Do214Ac, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay
26AC5205
Diode Rectifier, Schottky, 2.1A, 40V, Do214Ac, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay 26AC5205
DIODE RECTIFIER, SCHOTTKY, 2.1A, 40V, DO214AC, FULL REEL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2.1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Product Range:- RoHS Compliant: No

DIODE RECTIFIER, SCHOTTKY, 2.1A, 40V, DO214AC, FULL REEL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2.1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 26AC5205
Product Name Diode Rectifier, Schottky, 2.1A, 40V, Do214Ac, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay
Package SMA; DO-214AC (SMA)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Rectifier Diode - 1N6077 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 75 amps
IF 3100 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details