68 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
68 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Molded, SOT-23 Resistor⁄Capacitor Network, VR86 Series, Silicon Material, ± 5% Tolerance
A metal glazed film is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned electrolytic copper wires are welded to the end-caps. The resistors are coated with a light blue lacquer which provides electrical, mechanical, and climatic protection.
Features
RESISTOR, METAL GLAZE, 68 MOHM, 1W, 5%; Resistance:68Mohm; Product Range:VR68 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:10kV; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | VR68J68MCT-ND | 70121886 | 60K7296 |
| Product Name | Through Hole Resistors | Resistor;Metal Film;Res 68 Megohms;Pwr-Rtg 0.1 W;Tol 5%;SMT;Ceramic Housed | Resistor, Metal Glaze, 68 Mohm, 1W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | General Use | |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Surface Mount Technology (SMT / SMD) | Axial Leaded |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |