Vishay Precision Group Through Hole Resistors VR68000006804JAC00

Description
Vishay VR68000006804JAC00 Resistor
Request a Quote Datasheet
Description
Vishay VR68000006804JAC00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6835322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835322
Through Hole Resistors 6835322
Vishay VR68000006804JAC00 Resistor

Vishay VR68000006804JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6835322P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835322P
Through Hole Resistors 6835322P
Vishay VR68000006804JAC00 Resistor

Vishay VR68000006804JAC00 Resistor

Supplier's Site
Through Hole Resistors - BC4426TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4426TB-ND
Through Hole Resistors BC4426TB-ND
6.8 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

6.8 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4426CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4426CT-ND
Through Hole Resistors BC4426CT-ND
6.8 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

6.8 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through-Hole 1 W 6800000 ohm Resistor - 53-VR68000006804JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1 W 6800000 ohm Resistor
53-VR68000006804JAC00
Through-Hole 1 W 6800000 ohm Resistor 53-VR68000006804JAC00
RESISTOR, METAL GLAZE/THICK FILM, 1 W, 5 %, 200 ppm, 6800000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR68000006804JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 6800000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 6800000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR68000006804JAC0 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL GLAZE/THICK FILM, 1 W, 5 %, 200 ppm, 6800000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR68000006804JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 6800000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 6800000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR68000006804JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 6.8Mohm, 1W, Metal Film, Axial Rohs Compliant Vishay - 33AK3802 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6.8Mohm, 1W, Metal Film, Axial Rohs Compliant Vishay
33AK3802
Res, 6.8Mohm, 1W, Metal Film, Axial Rohs Compliant Vishay 33AK3802
RES, 6.8MOHM, 1W, METAL FILM, AXIAL ROHS COMPLIANT: YES

RES, 6.8MOHM, 1W, METAL FILM, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6835322 6835322P BC4426TB-ND 53-VR68000006804JAC00 33AK3802
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 1 W 6800000 ohm Resistor Res, 6.8Mohm, 1W, Metal Film, Axial Rohs Compliant Vishay
Technology / Construction Metal glaze MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 0.0068 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details