Vishay Intertechnology, Inc. Through Hole Resistors VR68000004994FAC00

Description
4.99 MOhms ±1% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
4.99 MOhms ±1% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-VR68000004994FAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-VR68000004994FAC00TB-ND
Through Hole Resistors 56-VR68000004994FAC00TB-ND
4.99 MOhms ±1% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

4.99 MOhms ±1% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-VR68000004994FAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-VR68000004994FAC00CT-ND
Through Hole Resistors 56-VR68000004994FAC00CT-ND
RES 4.99M OHM 1W 1% AXIAL

RES 4.99M OHM 1W 1% AXIAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 56-VR68000004994FAC00TB-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers