Vishay Precision Group Resistors - Through Hole Resistors VR68000004704JAC00

Description
Win Source Part Number: 1374912-VR6800000470 4JAC00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VR68 Features: High Voltage, Pulse Withstanding Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.268" Dia x 0.709" L (6.80mm x 18.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 4.7 MOhms Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Product Status: Active
Request a Quote Datasheet
Description
Win Source Part Number: 1374912-VR6800000470 4JAC00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VR68 Features: High Voltage, Pulse Withstanding Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.268" Dia x 0.709" L (6.80mm x 18.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 4.7 MOhms Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1374912-VR68000004704JAC00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374912-VR68000004704JAC00
Resistors - Through Hole Resistors 1374912-VR68000004704JAC00
Win Source Part Number: 1374912-VR6800000470 4JAC00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VR68 Features: High Voltage, Pulse Withstanding Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.268" Dia x 0.709" L (6.80mm x 18.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 4.7 MOhms Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374912-VR68000004704JAC00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: VR68
Features: High Voltage, Pulse Withstanding
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.268" Dia x 0.709" L (6.80mm x 18.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 4.7 MOhms
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through Hole Resistors - VR68J4.7MCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
VR68J4.7MCT-ND
Through Hole Resistors VR68J4.7MCT-ND
4.7 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

4.7 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - VR68J4.7MTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
VR68J4.7MTB-ND
Through Hole Resistors VR68J4.7MTB-ND
4.7 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

4.7 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
RES 4.7M OHM 1W 5% AXIAL Product overview: VR68000004704JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR68000004704JAC0 0 can be used for catalog matching and distributor lookup.

RES 4.7M OHM 1W 5% AXIAL Product overview: VR68000004704JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR68000004704JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6835329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835329
Through Hole Resistors 6835329
Vishay VR68000004704JAC00 Resistor

Vishay VR68000004704JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6835329P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835329P
Through Hole Resistors 6835329P
Vishay VR68000004704JAC00 Resistor

Vishay VR68000004704JAC00 Resistor

Supplier's Site
Res, 4.7M, 1W, Axial, Metal Film Rohs Compliant Vishay - 85AH5870 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.7M, 1W, Axial, Metal Film Rohs Compliant Vishay
85AH5870
Res, 4.7M, 1W, Axial, Metal Film Rohs Compliant Vishay 85AH5870
RES, 4.7M, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 4.7M, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1374912-VR68000004704JAC00 VR68J4.7MCT-ND 53-VR68000004704JAC00 6835329 6835329P 85AH5870
Product Name Resistors - Through Hole Resistors Through Hole Resistors 1W Resistor Through Hole Resistors Through Hole Resistors Res, 4.7M, 1W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm Metal glaze MetalFilm
Resistance Range 4.70E6 ohms 0.0047 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers