The Vishay 470K, 1W axial metal film resistor is designed for applications requiring high resistance, stability, and reliability, particularly in high voltage environments. It is AEC-Q200 qualified and meets various safety standards, including UL1676 and IEC 60065. The resistor features a maximum operating voltage of 10,000 V and a temperature coefficient of ,â§ ±200 ppm/K. It is suitable for use in high humidity conditions and is compliant with RoHS regulations. The resistor is packaged in a taped format for automatic insertion, ensuring ease of use in assembly processes. Its construction includes a metal glaze on a ceramic body, providing robust electrical and mechanical protection.
470 kOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
470 kOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Vishay VR68000004703JAC00 Resistor
Vishay VR68000004703JAC00 Resistor
RES 470K OHM 1W 5% AXIAL
RES, 470K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | VR68J470KTB-ND | 6835304 | 6835304P | 886-VR68000004703JAC00 | 85AH5869 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | RES 470K OHM 1W 5% AXIAL | Res, 470K, 1W, Axial, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use; High Voltage Resistor | ||||
| Technology / Construction | MetalFilm | Metal glaze | MetalFilm; Metal Film | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads; Through Hole | |
| Tolerance | 5 +/- % | 5 +/- % |