Vishay Precision Group Through Hole Resistors VR68000003305JAC00

Description
Vishay VR68000003305JAC00 Resistor
Request a Quote Datasheet
Description
Vishay VR68000003305JAC00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6835332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835332
Through Hole Resistors 6835332
Vishay VR68000003305JAC00 Resistor

Vishay VR68000003305JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6835332P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835332P
Through Hole Resistors 6835332P
Vishay VR68000003305JAC00 Resistor

Vishay VR68000003305JAC00 Resistor

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1039798-VR68000003305JAC00
Resistors - Through Hole Resistors 1039798-VR68000003305JAC00
Win Source Part Number: 1039798-VR6800000330 5JAC00 Category: Resistors>Through Hole Resistors Series: VR68 Features: High Voltage, Pulse Withstanding Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 33 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.268" Dia x 0.709" L (6.80mm x 18.00mm) Alternative Parts (Cross-Reference): HHV-50JT-52-33M; VR37000003005JA100; VR37000003305FA100; MG14JT30M0; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: VR68J33MCT,VR68J33MT B

Win Source Part Number: 1039798-VR68000003305JAC00
Category: Resistors>Through Hole Resistors
Series: VR68
Features: High Voltage, Pulse Withstanding
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 33 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.268" Dia x 0.709" L (6.80mm x 18.00mm)
Alternative Parts (Cross-Reference): HHV-50JT-52-33M; VR37000003005JA100; VR37000003305FA100; MG14JT30M0;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: VR68J33MCT,VR68J33MTB

Buy Now Datasheet
33MR 1W 5% Axial Metal Glaze Chip Resistor Product overview: VR68000003305JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR68000003305JAC0 0 can be used for catalog matching and distributor lookup.

33MR 1W 5% Axial Metal Glaze Chip Resistor Product overview: VR68000003305JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR68000003305JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - VR68J33MTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
VR68J33MTB-ND
Through Hole Resistors VR68J33MTB-ND
33 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

33 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - VR68J33MCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
VR68J33MCT-ND
Through Hole Resistors VR68J33MCT-ND
33 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

33 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Res, 33M, 1W, Axial, Metal Film Rohs Compliant Vishay - 85AH5868 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33M, 1W, Axial, Metal Film Rohs Compliant Vishay
85AH5868
Res, 33M, 1W, Axial, Metal Film Rohs Compliant Vishay 85AH5868
RES, 33M, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 33M, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6835332 6835332P 1039798-VR68000003305JAC00 53-VR68000003305JAC00 VR68J33MTB-ND 85AH5868
Product Name Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors 1W Resistor Through Hole Resistors Res, 33M, 1W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Metal glaze MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 0.0330 ohms 0.0330 ohms
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details