Vishay Intertechnology, Inc. Connectors,Interconnects VR68000003304JAC00

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Resistance (Ohms): 0.05 Tolerance (+ or -): 5% Power (Watts): 6 W Composition: Wirewound Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Resistance (Ohms): 0.05 Tolerance (+ or -): 5% Power (Watts): 6 W Composition: Wirewound Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Resistance (Ohms): 0.05 Tolerance (+ or -): 5% Power (Watts): 6 W Composition: Wirewound Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: End of Life
Resistance (Ohms): 0.05
Tolerance (+ or -): 5%
Power (Watts): 6 W
Composition: Wirewound
Temperature Coefficient: C0G, NP0
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details