Vishay Precision Group Through Hole Resistors VR68000003304JAC00

Description
3.3 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
3.3 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-VR68000003304JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-VR68000003304JAC00TB-ND
Through Hole Resistors 56-VR68000003304JAC00TB-ND
3.3 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

3.3 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-VR68000003304JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-VR68000003304JAC00CT-ND
Through Hole Resistors 56-VR68000003304JAC00CT-ND
3.3 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

3.3 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835310
Through Hole Resistors 6835310
Vishay VR68000003304JAC00 Resistor

Vishay VR68000003304JAC00 Resistor

Supplier's Site
Res, 3.3M, 1W, Axial, Metal Film Rohs Compliant Vishay - 85AH5867 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3.3M, 1W, Axial, Metal Film Rohs Compliant Vishay
85AH5867
Res, 3.3M, 1W, Axial, Metal Film Rohs Compliant Vishay 85AH5867
RES, 3.3M, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 3.3M, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-VR68000003304JAC00TB-ND 6835310 85AH5867
Product Name Through Hole Resistors Through Hole Resistors Res, 3.3M, 1W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm Metal glaze MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details