Vishay Precision Group Through Hole Resistors VR68000003303JAC00

Description
330 kOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
330 kOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - VR68J330KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
VR68J330KCT-ND
Through Hole Resistors VR68J330KCT-ND
330 kOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

330 kOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - VR68J330KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
VR68J330KTB-ND
Through Hole Resistors VR68J330KTB-ND
330 kOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

330 kOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835300
Through Hole Resistors 6835300
Vishay VR68000003303JAC00 Resistor

Vishay VR68000003303JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6835300P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835300P
Through Hole Resistors 6835300P
Vishay VR68000003303JAC00 Resistor

Vishay VR68000003303JAC00 Resistor

Supplier's Site
Res, 330K, 1W, Axial, Metal Film Rohs Compliant Vishay - 85AH5866 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1W, Axial, Metal Film Rohs Compliant Vishay
85AH5866
Res, 330K, 1W, Axial, Metal Film Rohs Compliant Vishay 85AH5866
RES, 330K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 330K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number VR68J330KCT-ND 6835300 6835300P 85AH5866
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 330K, 1W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm Metal glaze MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers