Vishay Intertechnology, Inc. Through Hole Resistors VR68000002703JAC00

Description
270 kOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
270 kOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - VR68J270KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
VR68J270KCT-ND
Through Hole Resistors VR68J270KCT-ND
270 kOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

270 kOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - VR68J270KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
VR68J270KTB-ND
Through Hole Resistors VR68J270KTB-ND
270 kOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

270 kOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Res, 270K, 1W, Axial, Metal Film Rohs Compliant Vishay - 85AH5865 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1W, Axial, Metal Film Rohs Compliant Vishay
85AH5865
Res, 270K, 1W, Axial, Metal Film Rohs Compliant Vishay 85AH5865
RES, 270K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 270K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number VR68J270KCT-ND 85AH5865
Product Name Through Hole Resistors Res, 270K, 1W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details