Vishay Precision Group Resistors - Through Hole Resistors VR68000002205JAC00

Description
Win Source Part Number: 1374917-VR6800000220 5JAC00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VR68 Features: High Voltage, Pulse Withstanding Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.268" Dia x 0.709" L (6.80mm x 18.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 22 mOhms Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Product Status: Active
Request a Quote Datasheet
Description
Win Source Part Number: 1374917-VR6800000220 5JAC00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VR68 Features: High Voltage, Pulse Withstanding Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.268" Dia x 0.709" L (6.80mm x 18.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 22 mOhms Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1374917-VR68000002205JAC00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374917-VR68000002205JAC00
Resistors - Through Hole Resistors 1374917-VR68000002205JAC00
Win Source Part Number: 1374917-VR6800000220 5JAC00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VR68 Features: High Voltage, Pulse Withstanding Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.268" Dia x 0.709" L (6.80mm x 18.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 22 mOhms Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374917-VR68000002205JAC00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: VR68
Features: High Voltage, Pulse Withstanding
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.268" Dia x 0.709" L (6.80mm x 18.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 22 mOhms
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through Hole Resistors - VR68J22MCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
VR68J22MCT-ND
Through Hole Resistors VR68J22MCT-ND
22 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

22 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - VR68J22MTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
VR68J22MTB-ND
Through Hole Resistors VR68J22MTB-ND
22 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

22 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835338
Through Hole Resistors 6835338
Vishay VR68000002205JAC00 Resistor

Vishay VR68000002205JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6835338P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835338P
Through Hole Resistors 6835338P
Vishay VR68000002205JAC00 Resistor

Vishay VR68000002205JAC00 Resistor

Supplier's Site
Res, 22M, 1W, Axial, Metal Foil Rohs Compliant Vishay - 88AH7367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22M, 1W, Axial, Metal Foil Rohs Compliant Vishay
88AH7367
Res, 22M, 1W, Axial, Metal Foil Rohs Compliant Vishay 88AH7367
RES, 22M, 1W, AXIAL, METAL FOIL ROHS COMPLIANT: YES

RES, 22M, 1W, AXIAL, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1374917-VR68000002205JAC00 VR68J22MCT-ND 6835338 6835338P 88AH7367
Product Name Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 22M, 1W, Axial, Metal Foil Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm Metal glaze Metal Foil
Resistance Range 0.0220 ohms 0.0220 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details