RESISTOR, METAL GLAZE/THICK FILM, 1 W, 5 %, 200 ppm, 220000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR68000002203JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 220000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 220000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR68000002203JAC0
220 kOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
220 kOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Vishay VR68000002203JAC00 Resistor
Vishay VR68000002203JAC00 Resistor
RES, METAL FILM, 220K, 5%, 1W, AXIAL; Resistance:220kohm; Product Range:VR68 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:10kV; Resistor Technology:Metal Film RoHS Compliant: Yes
RESISTOR, AXIAL, METAL FILM, 220K, 5%, 1W, 6.8X18 MM. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-VR68000002203JAC00 | VR68J220KTB-ND | 6835307 | 6835307P | 65AC3599 | 111586027 |
| Product Name | Through-Hole 1 W 220000 ohm Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, Metal Film, 220K, 5%, 1W, Axial; Resistance Vishay | Resistor |
| Resistance Range | 220000 ohms | 220000 ohms | 220000 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 10000 volts | 10000 volts | ||||
| Operating AC Voltage | 10000 volts | 10000 volts | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |