Vishay Intertechnology, Inc. Through Hole Resistors VR68000001604JAC00

Description
1.6 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
1.6 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC5305CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC5305CT-ND
Through Hole Resistors BC5305CT-ND
1.6 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

1.6 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC5305TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC5305TB-ND
Through Hole Resistors BC5305TB-ND
1.6 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

1.6 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number BC5305CT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers