Vishay Precision Group Through Hole Resistors VR68000001505JAC00

Description
Vishay VR68000001505JAC00 Resistor
Request a Quote Datasheet
Description
Vishay VR68000001505JAC00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6835335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835335
Through Hole Resistors 6835335
Vishay VR68000001505JAC00 Resistor

Vishay VR68000001505JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6835335P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835335P
Through Hole Resistors 6835335P
Vishay VR68000001505JAC00 Resistor

Vishay VR68000001505JAC00 Resistor

Supplier's Site
Res Metal Glaze 15M Ohm 5% 1W 200ppm/C Conformal AXL Thru-Hole Ammo Pack Product overview: VR68000001505JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR68000001505JAC0 0 can be used for catalog matching and distributor lookup.

Res Metal Glaze 15M Ohm 5% 1W 200ppm/C Conformal AXL Thru-Hole Ammo Pack Product overview: VR68000001505JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR68000001505JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4928TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4928TB-ND
Through Hole Resistors BC4928TB-ND
15 MOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

15 MOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4928CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4928CT-ND
Through Hole Resistors BC4928CT-ND
15 MOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

15 MOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
CryptoMemory -  - Win Source Electronics
Laguna Hills, CA, United States
CryptoMemory
CryptoMemory
Manufacturer: Motorola Category: CryptoMemory Packaging: Bulk Part Status: New Product Resistance (Ohms): 0.05 Tolerance: ±6% Power (Watts): 6 W Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: Motorola
Category: CryptoMemory
Packaging: Bulk
Part Status: New Product
Resistance (Ohms): 0.05
Tolerance: ±6%
Power (Watts): 6 W
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
Res, 15M, 1W, Axial, Metal Film Rohs Compliant Vishay - 85AH5861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15M, 1W, Axial, Metal Film Rohs Compliant Vishay
85AH5861
Res, 15M, 1W, Axial, Metal Film Rohs Compliant Vishay 85AH5861
RES, 15M, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 15M, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6835335 6835335P 53-VR68000001505JAC00 BC4928TB-ND 85AH5861
Product Name Through Hole Resistors Through Hole Resistors 1W Resistor Through Hole Resistors CryptoMemory Res, 15M, 1W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Metal glaze MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 0.0150 ohms 0.0500 ohms
Power Rating 1 watts 1 watts 6 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details