Vishay Intertechnology, Inc. Resistors - Through Hole Resistors VR68000001503JAC00

Description
Win Source Part Number: 1337578-VR6800000150 3JAC00 Category: Resistors - Through Hole Resistors Series: VR68 Features: High Voltage, Pulse Withstanding Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.268" Dia x 0.709" L (6.80mm x 18.00mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 150 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet
Description
Win Source Part Number: 1337578-VR6800000150 3JAC00 Category: Resistors - Through Hole Resistors Series: VR68 Features: High Voltage, Pulse Withstanding Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.268" Dia x 0.709" L (6.80mm x 18.00mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 150 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1337578-VR68000001503JAC00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1337578-VR68000001503JAC00
Resistors - Through Hole Resistors 1337578-VR68000001503JAC00
Win Source Part Number: 1337578-VR6800000150 3JAC00 Category: Resistors - Through Hole Resistors Series: VR68 Features: High Voltage, Pulse Withstanding Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.268" Dia x 0.709" L (6.80mm x 18.00mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 150 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1337578-VR68000001503JAC00
Category: Resistors - Through Hole Resistors
Series: VR68
Features: High Voltage, Pulse Withstanding
Package: Cut Tape (CT) Tape & Box (TB)
Size / Dimension: 0.268" Dia x 0.709" L (6.80mm x 18.00mm)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 150 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Through Hole Resistors - VR68J150KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
VR68J150KTB-ND
Through Hole Resistors VR68J150KTB-ND
150 kOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

150 kOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - VR68J150KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
VR68J150KCT-ND
Through Hole Resistors VR68J150KCT-ND
150 kOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

150 kOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1337578-VR68000001503JAC00 VR68J150KTB-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 150000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers