Vishay Precision Group Resistors - Through Hole Resistors VR68000001005JAC00

Description
Win Source Part Number: 1374928-VR6800000100 5JAC00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VR68 Features: High Voltage, Pulse Withstanding Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.268" Dia x 0.709" L (6.80mm x 18.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 10 MOhms Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Product Status: Active
Request a Quote
Description
Win Source Part Number: 1374928-VR6800000100 5JAC00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VR68 Features: High Voltage, Pulse Withstanding Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.268" Dia x 0.709" L (6.80mm x 18.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 10 MOhms Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Product Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1374928-VR68000001005JAC00 is a through-hole resistor from the VR68 series, designed for high voltage applications. It features a resistance value of 10 MΩ, a power rating of 1 W, and operates within a temperature range of -55 °C to +155 °C. The resistor has a tolerance of ±5% and a temperature coefficient of ±200 ppm/°C. It is constructed using a metal film composition, providing stability and reliability in high humidity environments and automotive electronics. The resistor is UL approved and meets safety requirements including IEC 62368-1 and VDE 0868-1. Its encapsulation is resistant to cleaning solvents, making it suitable for various applications. The product is packaged in an axial form factor, with dimensions of 0.268" in diameter and 0.709" in length.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1374928-VR68000001005JAC00 is a through-hole resistor from the VR68 series, designed for high voltage applications. It features a resistance value of 10 MΩ, a power rating of 1 W, and operates within a temperature range of -55 °C to +155 °C. The resistor has a tolerance of ±5% and a temperature coefficient of ±200 ppm/°C. It is constructed using a metal film composition, providing stability and reliability in high humidity environments and automotive electronics. The resistor is UL approved and meets safety requirements including IEC 62368-1 and VDE 0868-1. Its encapsulation is resistant to cleaning solvents, making it suitable for various applications. The product is packaged in an axial form factor, with dimensions of 0.268" in diameter and 0.709" in length.

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1374928-VR68000001005JAC00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374928-VR68000001005JAC00
Resistors - Through Hole Resistors 1374928-VR68000001005JAC00
Win Source Part Number: 1374928-VR6800000100 5JAC00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VR68 Features: High Voltage, Pulse Withstanding Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.268" Dia x 0.709" L (6.80mm x 18.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 10 MOhms Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374928-VR68000001005JAC00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: VR68
Features: High Voltage, Pulse Withstanding
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.268" Dia x 0.709" L (6.80mm x 18.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 10 MOhms
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through Hole Resistors - 6835326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835326
Through Hole Resistors 6835326
Vishay VR68000001005JAC00 Resistor

Vishay VR68000001005JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6835326P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835326P
Through Hole Resistors 6835326P
Vishay VR68000001005JAC00 Resistor

Vishay VR68000001005JAC00 Resistor

Supplier's Site
Through Hole Resistors - VR68J10MTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
VR68J10MTB-ND
Through Hole Resistors VR68J10MTB-ND
10 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

10 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - VR68J10MCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
VR68J10MCT-ND
Through Hole Resistors VR68J10MCT-ND
10 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

10 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
1W 10kV Resistor - 53-VR68000001005JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 10kV Resistor
53-VR68000001005JAC00
1W 10kV Resistor 53-VR68000001005JAC00
1W 10MR 5% Axial Chip Resistor, 10kV Product overview: VR68000001005JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 10kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 10kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR68000001005JAC0 0 can be used for catalog matching and distributor lookup.

1W 10MR 5% Axial Chip Resistor, 10kV Product overview: VR68000001005JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 10kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 10kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR68000001005JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fort Worth, TX, USA
Resistor;Metal Film;Res 10 Megohms;Pwr-Rtg 0.1 W;Tol 5%;SMT;Ceramic Housed
70121885
Resistor;Metal Film;Res 10 Megohms;Pwr-Rtg 0.1 W;Tol 5%;SMT;Ceramic Housed 70121885
Molded, SOT-23 Resistor⁄Capacitor Network, VR86 Series, Silicon Material, ± 5% Tolerance A metal glazed film is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned electrolytic copper wires are welded to the end-caps. The resistors are coated with a light blue lacquer which provides electrical, mechanical, and climatic protection. Features High Pulse Loading Capability Small Size Applications Where High Resistance, High Stability and High Reliability at High Voltage Are Required High Humidity Environment White Goods Power Supplies

Molded, SOT-23 Resistor⁄Capacitor Network, VR86 Series, Silicon Material, ± 5% Tolerance
A metal glazed film is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned electrolytic copper wires are welded to the end-caps. The resistors are coated with a light blue lacquer which provides electrical, mechanical, and climatic protection.
Features

  • High Pulse Loading Capability
  • Small Size
    Applications
  • Where High Resistance, High Stability and High Reliability at High Voltage Are Required
  • High Humidity Environment
  • White Goods
  • Power Supplies
Supplier's Site
Resistor, Metal Glaze, 10 Mohm, 1 W, 5%; Resistance Vishay - 11N7008 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze, 10 Mohm, 1 W, 5%; Resistance Vishay
11N7008
Resistor, Metal Glaze, 10 Mohm, 1 W, 5%; Resistance Vishay 11N7008
RESISTOR, METAL GLAZE, 10 MOHM, 1 W, 5%; Resistance:10Mohm; Product Range:VR68 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:10kV; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL GLAZE, 10 MOHM, 1 W, 5%; Resistance:10Mohm; Product Range:VR68 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:10kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Res, 10M, 5%, 1W, Axial, Metal Film; Resistance Vishay - 96Y9844 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 1W, Axial, Metal Film; Resistance Vishay
96Y9844
Res, 10M, 5%, 1W, Axial, Metal Film; Resistance Vishay 96Y9844
RES, 10M, 5%, 1W, AXIAL, METAL FILM; Resistance:10Mohm; Product Range:VR68 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:10kV; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 10M, 5%, 1W, AXIAL, METAL FILM; Resistance:10Mohm; Product Range:VR68 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:10kV; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site
10MΩ 1W ±200ppm/℃ ±5% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS - 17930-VR68000001005JAC00 - Utmel Electronic Limited
Hong Kong, China
10MΩ 1W ±200ppm/℃ ±5% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS
17930-VR68000001005JAC00
10MΩ 1W ±200ppm/℃ ±5% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS 17930-VR68000001005JAC00
10MΩ 1W ±200ppm/℃ ±5% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS

10MΩ 1W ±200ppm/℃ ±5% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1374928-VR68000001005JAC00 6835326 6835326P VR68J10MTB-ND 53-VR68000001005JAC00 70121885 11N7008 96Y9844 17930-VR68000001005JAC00
Product Name Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors 1W 10kV Resistor Resistor;Metal Film;Res 10 Megohms;Pwr-Rtg 0.1 W;Tol 5%;SMT;Ceramic Housed Resistor, Metal Glaze, 10 Mohm, 1 W, 5%; Resistance Vishay Res, 10M, 5%, 1W, Axial, Metal Film; Resistance Vishay 10MΩ 1W ±200ppm/℃ ±5% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS
Technology / Construction MetalFilm Metal glaze MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 1.00E7 ohms 0.0100 ohms 1.00E7 ohms 1.00E7 ohms 1.00E7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 0.1000 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details