Vishay Intertechnology, Inc. 1W Resistor VR68000001005FAC00

Description
RES 10M OHM 1W 1% AXIAL Product overview: VR68000001005FAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR68000001005FAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 10M OHM 1W 1% AXIAL Product overview: VR68000001005FAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR68000001005FAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10M OHM 1W 1% AXIAL Product overview: VR68000001005FAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR68000001005FAC0 0 can be used for catalog matching and distributor lookup.

RES 10M OHM 1W 1% AXIAL Product overview: VR68000001005FAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR68000001005FAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4425TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4425TB-ND
Through Hole Resistors BC4425TB-ND
10 MOhms ±1% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

10 MOhms ±1% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4425CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4425CT-ND
Through Hole Resistors BC4425CT-ND
10 MOhms ±1% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

10 MOhms ±1% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Res, 10M, 1W, Axial, Metal Film Rohs Compliant Vishay - 85AH5860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 1W, Axial, Metal Film Rohs Compliant Vishay
85AH5860
Res, 10M, 1W, Axial, Metal Film Rohs Compliant Vishay 85AH5860
RES, 10M, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 10M, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-VR68000001005FAC00 BC4425TB-ND 85AH5860
Product Name 1W Resistor Through Hole Resistors Res, 10M, 1W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Metal Film MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 1.00E7 ohms
Operating DC Voltage 10000 volts
Operating AC Voltage 10000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details