Vishay Precision Group Through Hole Resistors VR68000001004JAC00

Description
1 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
1 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - VR68J1.0MCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
VR68J1.0MCT-ND
Through Hole Resistors VR68J1.0MCT-ND
1 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

1 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - VR68J1.0MTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
VR68J1.0MTB-ND
Through Hole Resistors VR68J1.0MTB-ND
1 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

1 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835313
Through Hole Resistors 6835313
Vishay VR68000001004JAC00 Resistor

Vishay VR68000001004JAC00 Resistor

Supplier's Site
1W 10kV Resistor - 53-VR68000001004JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 10kV Resistor
53-VR68000001004JAC00
1W 10kV Resistor 53-VR68000001004JAC00
1W 5% 1MR Axial Metal Film Resistor, 10kV Product overview: VR68000001004JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 10kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 10kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR68000001004JAC0 0 can be used for catalog matching and distributor lookup.

1W 5% 1MR Axial Metal Film Resistor, 10kV Product overview: VR68000001004JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 10kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 10kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR68000001004JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fort Worth, TX, USA
Resistor;Metal Film;Res 1 Megohms;Pwr-Rtg 0.1 W;Tol 5%;SMT;Ceramic Housed
70121884
Resistor;Metal Film;Res 1 Megohms;Pwr-Rtg 0.1 W;Tol 5%;SMT;Ceramic Housed 70121884
Molded, SOT-23 Resistor⁄Capacitor Network, VR86 Series, Silicon Material, ± 5% Tolerance A metal glazed film is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned electrolytic copper wires are welded to the end-caps. The resistors are coated with a light blue lacquer which provides electrical, mechanical, and climatic protection. Features High Pulse Loading Capability Small Size Applications Where High Resistance, High Stability and High Reliability at High Voltage Are Required High Humidity Environment White Goods Power Supplies

Molded, SOT-23 Resistor⁄Capacitor Network, VR86 Series, Silicon Material, ± 5% Tolerance
A metal glazed film is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned electrolytic copper wires are welded to the end-caps. The resistors are coated with a light blue lacquer which provides electrical, mechanical, and climatic protection.
Features

  • High Pulse Loading Capability
  • Small Size
    Applications
  • Where High Resistance, High Stability and High Reliability at High Voltage Are Required
  • High Humidity Environment
  • White Goods
  • Power Supplies
Supplier's Site
Resistor, Metal Glaze, 1Mohm, 1W, ±5%; Resistance Vishay - 54R9984 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze, 1Mohm, 1W, ±5%; Resistance Vishay
54R9984
Resistor, Metal Glaze, 1Mohm, 1W, ±5%; Resistance Vishay 54R9984
RESISTOR, METAL GLAZE, 1MOHM, 1W, ±5%; Resistance:1Mohm; Product Range:VR68 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:10kV; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL GLAZE, 1MOHM, 1W, ±5%; Resistance:1Mohm; Product Range:VR68 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:10kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number VR68J1.0MCT-ND 6835313 53-VR68000001004JAC00 70121884 54R9984
Product Name Through Hole Resistors Through Hole Resistors 1W 10kV Resistor Resistor;Metal Film;Res 1 Megohms;Pwr-Rtg 0.1 W;Tol 5%;SMT;Ceramic Housed Resistor, Metal Glaze, 1Mohm, 1W, ±5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use
Technology / Construction MetalFilm Metal glaze MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Surface Mount Technology (SMT / SMD) Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details