1 MOhms ±1% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
1 MOhms ±1% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
RES, METAL FILM, 1M, 1%, 1W, AXIAL; Resistance:1Mohm; Product Range:VR68 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:10kV; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 667685 | BC3234CT-ND | 65AC3598 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Res, Metal Film, 1M, 1%, 1W, Axial; Resistance Vishay |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 1.00E6 ohms | 1.00E6 ohms | |
| Power Rating | 1 watts | 1 watts | 1 watts |
| Standards and Certifications | RoHS | RoHS | |
| Configuration | Single Resistor | Single Resistor |