Vishay Intertechnology, Inc. Through Hole Resistors VR68000001003FAC00

Description
100 kOhms ±1% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
100 kOhms ±1% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-VR68000001003FAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-VR68000001003FAC00CT-ND
Through Hole Resistors 56-VR68000001003FAC00CT-ND
100 kOhms ±1% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

100 kOhms ±1% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-VR68000001003FAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-VR68000001003FAC00TB-ND
Through Hole Resistors 56-VR68000001003FAC00TB-ND
100 kOhms ±1% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

100 kOhms ±1% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Res, 100Kohm, 1W, Metal Film, Axial Rohs Compliant Vishay - 33AK3798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100Kohm, 1W, Metal Film, Axial Rohs Compliant Vishay
33AK3798
Res, 100Kohm, 1W, Metal Film, Axial Rohs Compliant Vishay 33AK3798
RES, 100KOHM, 1W, METAL FILM, AXIAL ROHS COMPLIANT: YES

RES, 100KOHM, 1W, METAL FILM, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-VR68000001003FAC00CT-ND 33AK3798
Product Name Through Hole Resistors Res, 100Kohm, 1W, Metal Film, Axial Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details