Vishay Precision Group Through Hole Resistors VR37000008204JA100

Description
8.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
8.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4927CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4927CT-ND
Through Hole Resistors BC4927CT-ND
8.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

8.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4927TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4927TB-ND
Through Hole Resistors BC4927TB-ND
8.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

8.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Res, 8M2, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 71AH6772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8M2, 0.5W, Axial, Metal Film Rohs Compliant Vishay
71AH6772
Res, 8M2, 0.5W, Axial, Metal Film Rohs Compliant Vishay 71AH6772
RES, 8M2, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 8M2, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4927CT-ND 71AH6772
Product Name Through Hole Resistors Res, 8M2, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details