Vishay Precision Group Through Hole Resistors VR37000006804JA100

Description
6.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
6.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-2123-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2123-1-ND
Through Hole Resistors 749-2123-1-ND
6.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film

6.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 749-2123-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2123-3-ND
Through Hole Resistors 749-2123-3-ND
6.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film

6.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Res, 6.8Mohm, 0.5W, Metal Film, Axial Rohs Compliant Vishay - 33AK3797 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6.8Mohm, 0.5W, Metal Film, Axial Rohs Compliant Vishay
33AK3797
Res, 6.8Mohm, 0.5W, Metal Film, Axial Rohs Compliant Vishay 33AK3797
RES, 6.8MOHM, 0.5W, METAL FILM, AXIAL ROHS COMPLIANT: YES

RES, 6.8MOHM, 0.5W, METAL FILM, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-2123-1-ND 33AK3797
Product Name Through Hole Resistors Res, 6.8Mohm, 0.5W, Metal Film, Axial Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details