Vishay Intertechnology, Inc. Through Hole Resistors VR37000006803JA100

Description
680 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
680 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4926TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4926TB-ND
Through Hole Resistors BC4926TB-ND
680 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

680 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4926CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4926CT-ND
Through Hole Resistors BC4926CT-ND
680 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

680 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Res,metal Film,680Kohms,3.5Kwv,5+/-% Tol Vishay - 87H6588 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,680Kohms,3.5Kwv,5+/-% Tol Vishay
87H6588
Res,metal Film,680Kohms,3.5Kwv,5+/-% Tol Vishay 87H6588
RES,METAL FILM,680KOHMS,3.5KWV ,5+/-% TOL

RES,METAL FILM,680KOHMS,3.5KWV,5+/-% TOL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4926TB-ND 87H6588
Product Name Through Hole Resistors Res,metal Film,680Kohms,3.5Kwv,5+/-% Tol Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers