Resistor; Metal Film; Res 510 Kilohms; Pwr-Rtg 0.5 W; Tol 5%; Axial Product overview: VR37000005103JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000005103JR50
510 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film
510 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film
A metal glazed film is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned electrolytic copper wires are welded to the end-caps. The resistors are coated with a light blue lacquer which provides electrical, mechanical, and climatic protection.
Features
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-VR37000005103JR500 | BC5400TR-ND | 70121875 |
| Product Name | 0.5 W Resistor | Through Hole Resistors | Resistor;Metal Film;Res 510 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm |
| Resistance Range | 510000 ohms | 510000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor |