Vishay Precision Group Automotive 4.7Mohm Resistor VR37000004704FR500

Description
Resistor, METAL FILM, AEC-Q200, 4M7, AXIAL; R; Resistance: 4.7Mohm; Product Range: VR37 Series; Power Product overview: VR37000004704FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7Mohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4.7Mohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000004704FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Resistor, METAL FILM, AEC-Q200, 4M7, AXIAL; R; Resistance: 4.7Mohm; Product Range: VR37 Series; Power Product overview: VR37000004704FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7Mohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4.7Mohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000004704FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 4.7Mohm Resistor - 53-VR37000004704FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.7Mohm Resistor
53-VR37000004704FR500
Automotive 4.7Mohm Resistor 53-VR37000004704FR500
Resistor, METAL FILM, AEC-Q200, 4M7, AXIAL; R; Resistance: 4.7Mohm; Product Range: VR37 Series; Power Product overview: VR37000004704FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7Mohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4.7Mohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000004704FR50 0 can be used for catalog matching and distributor lookup.

Resistor, METAL FILM, AEC-Q200, 4M7, AXIAL; R; Resistance: 4.7Mohm; Product Range: VR37 Series; Power Product overview: VR37000004704FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7Mohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4.7Mohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000004704FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 749-2122-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2122-1-ND
Through Hole Resistors 749-2122-1-ND
4.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film

4.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 749-2122-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2122-2-ND
Through Hole Resistors 749-2122-2-ND
4.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film

4.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Res, Metal Film, Aec-Q200, 4M7, Axial; Resistance Vishay - 61AC6120 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, Aec-Q200, 4M7, Axial; Resistance Vishay
61AC6120
Res, Metal Film, Aec-Q200, 4M7, Axial; Resistance Vishay 61AC6120
RES, METAL FILM, AEC-Q200, 4M7, AXIAL; Resistance:4.7Mohm; Product Range:VR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, METAL FILM, AEC-Q200, 4M7, AXIAL; Resistance:4.7Mohm; Product Range:VR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film, Aec-Q200, 4M7, Axial; Resistance Vishay - 65AC3597 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, Aec-Q200, 4M7, Axial; Resistance Vishay
65AC3597
Res, Metal Film, Aec-Q200, 4M7, Axial; Resistance Vishay 65AC3597
RES, METAL FILM, AEC-Q200, 4M7, AXIAL; Resistance:4.7Mohm; Product Range:VR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, METAL FILM, AEC-Q200, 4M7, AXIAL; Resistance:4.7Mohm; Product Range:VR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-VR37000004704FR500 749-2122-1-ND 61AC6120
Product Name Automotive 4.7Mohm Resistor Through Hole Resistors Res, Metal Film, Aec-Q200, 4M7, Axial; Resistance Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 3500 volts 3500 volts
Operating AC Voltage 3500 volts 3500 volts
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details