Vishay Precision Group Through Hole Resistors VR37000004703JR500

Description
VR37 5% R5 470K
Request a Quote Datasheet
Description
VR37 5% R5 470K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-VR37000004703JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-VR37000004703JR500CT-ND
Through Hole Resistors 56-VR37000004703JR500CT-ND
VR37 5% R5 470K

VR37 5% R5 470K

Buy Now Datasheet
Through Hole Resistors - 56-VR37000004703JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-VR37000004703JR500TR-ND
Through Hole Resistors 56-VR37000004703JR500TR-ND
VR37 5% R5 470K

VR37 5% R5 470K

Buy Now Datasheet
Resistor;Metal Film;Res 470 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial - 70121874 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 470 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
70121874
Resistor;Metal Film;Res 470 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial 70121874
A metal glazed film is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned electrolytic copper wires are welded to the end-caps. The resistors are coated with a light blue lacquer which provides electrical, mechanical, and climatic protection. Features High Pulse Loading Capability Small Size Applications Where High Resistance, High Stability and High Reliability at High Voltage Are Required High Humidity Environment White Goods Power Supplies

A metal glazed film is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned electrolytic copper wires are welded to the end-caps. The resistors are coated with a light blue lacquer which provides electrical, mechanical, and climatic protection.
Features

  • High Pulse Loading Capability
  • Small Size
    Applications
  • Where High Resistance, High Stability and High Reliability at High Voltage Are Required
  • High Humidity Environment
  • White Goods
  • Power Supplies
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 56-VR37000004703JR500CT-ND 70121874
Product Name Through Hole Resistors Resistor;Metal Film;Res 470 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
Configuration Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details