Vishay Precision Group Through-Hole 0.5 W 470000 ohm Resistor VR37000004703JA100

Description
RESISTOR, METAL GLAZE/THICK FILM, 0.5 W, 5 %, 200 ppm, 470000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR37000004703JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 470000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 470000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000004703JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL GLAZE/THICK FILM, 0.5 W, 5 %, 200 ppm, 470000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR37000004703JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 470000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 470000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000004703JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.5 W 470000 ohm Resistor - 53-VR37000004703JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 470000 ohm Resistor
53-VR37000004703JA100
Through-Hole 0.5 W 470000 ohm Resistor 53-VR37000004703JA100
RESISTOR, METAL GLAZE/THICK FILM, 0.5 W, 5 %, 200 ppm, 470000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR37000004703JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 470000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 470000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000004703JA10 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL GLAZE/THICK FILM, 0.5 W, 5 %, 200 ppm, 470000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR37000004703JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 470000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 470000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000004703JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4920TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4920TB-ND
Through Hole Resistors BC4920TB-ND
470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4920CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4920CT-ND
Through Hole Resistors BC4920CT-ND
470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374833-VR37000004703JA100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374833-VR37000004703JA100
Resistors - Through Hole Resistors 1374833-VR37000004703JA100
Win Source Part Number: 1374833-VR3700000470 3JA100 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VR37 Features: Automotive AEC-Q200, Pulse Withstanding Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.157" Dia x 0.354" L (4.00mm x 9.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 470 kOhms Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374833-VR37000004703JA100
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: VR37
Features: Automotive AEC-Q200, Pulse Withstanding
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.157" Dia x 0.354" L (4.00mm x 9.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 470 kOhms
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Res, 470K, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 85AH5857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 0.5W, Axial, Metal Film Rohs Compliant Vishay
85AH5857
Res, 470K, 0.5W, Axial, Metal Film Rohs Compliant Vishay 85AH5857
RES, 470K, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 470K, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-VR37000004703JA100 BC4920TB-ND 1374833-VR37000004703JA100 85AH5857
Product Name Through-Hole 0.5 W 470000 ohm Resistor Through Hole Resistors Resistors - Through Hole Resistors Res, 470K, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Resistance Range 470000 ohms 470000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers